ADJUSTABLE RECESSED HOUSING TYPE
9-3/8 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR30/PAR38 LAMP TYPE
75 W (PAR30) LAMP WATTAGE
22 GAUGE STEEL RING, BLACK PAINTED 20 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
35 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
VOLTAGE RATING 120 V
TC MODEL
Juno Lighting Group
Done
Datasheet
Description
ADJUSTABLE RECESSED HOUSING TYPE
9-3/8 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR30/PAR38 LAMP TYPE
75 W (PAR30) LAMP WATTAGE
22 GAUGE STEEL RING, BLACK PAINTED 20 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
35 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
VOLTAGE RATING 120 V
TC MODEL
ADJUSTABLE RECESSED HOUSING TYPE
9-3/8 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR30/PAR38 LAMP TYPE
75 W (PAR30) LAMP WATTAGE
22 GAUGE STEEL RING, BLACK PAINTED 20 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
35 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
VOLTAGE RATING 120 V
TC MODEL
ADJUSTABLE RECESSED HOUSING TYPE
9-3/8 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR30/PAR38 LAMP TYPE
75 W (PAR30) LAMP WATTAGE
22 GAUGE STEEL RING, BLACK PAINTED 20 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
35 DEGREE VERTICAL BY 358 DEGREE HORIZONTAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE