Juno Lighting Group Incandescent Recessed Housing TC928R

Description
RECESSED HOUSING TYPE 9 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR16/PAR38 LAMP TYPE 150 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING WITH ALUMINUM CAP, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL SLOPED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-9/16 INCH X 8-1/4 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet
Description
RECESSED HOUSING TYPE 9 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR16/PAR38 LAMP TYPE 150 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING WITH ALUMINUM CAP, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL SLOPED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-9/16 INCH X 8-1/4 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC928R - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC928R
Incandescent Recessed Housing TC928R
RECESSED HOUSING TYPE 9 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR16/PAR38 LAMP TYPE 150 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING WITH ALUMINUM CAP, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL SLOPED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-9/16 INCH X 8-1/4 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
  • RECESSED HOUSING TYPE
  • 9 INCH
  • REMODEL INSTALLATION
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR16/PAR38 LAMP TYPE
  • 150 W LAMP WATTAGE
  • WHITE PAINTED 22 GAUGE STEEL HOUSING WITH ALUMINUM CAP, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
  • SLOPED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (4) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-9/16 INCH X 8-1/4 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC928R
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details