Juno Lighting Group Low Voltage Recessed Housing TC47

Description
6 INCH UL, CUL, CSA APPROVAL DAMP LOCATION, WET LOCATION APPLICATION CERAMIC BI-PIN MR16 12 V 75 W LAMP TYPE 0.04 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 75 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE DOWN-LITES BRAND SIZE 9-1/8 INCH L X 6-3/4 INCH W TC47 MODEL
Datasheet
Description
6 INCH UL, CUL, CSA APPROVAL DAMP LOCATION, WET LOCATION APPLICATION CERAMIC BI-PIN MR16 12 V 75 W LAMP TYPE 0.04 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 75 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE DOWN-LITES BRAND SIZE 9-1/8 INCH L X 6-3/4 INCH W TC47 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - TC47 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
TC47
Low Voltage Recessed Housing TC47
6 INCH UL, CUL, CSA APPROVAL DAMP LOCATION, WET LOCATION APPLICATION CERAMIC BI-PIN MR16 12 V 75 W LAMP TYPE 0.04 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 75 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE DOWN-LITES BRAND SIZE 9-1/8 INCH L X 6-3/4 INCH W TC47 MODEL
  • 6 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION, WET LOCATION APPLICATION
  • CERAMIC BI-PIN MR16 12 V 75 W LAMP TYPE
  • 0.04 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY/12 V SECONDARY 75 VA MAGNETIC TRANSFORMER TYPE
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • DOWN-LITES BRAND
  • SIZE 9-1/8 INCH L X 6-3/4 INCH W
  • TC47 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC47
Product Name Low Voltage Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details