Juno Lighting Group Low Voltage Recessed Housing TC44

Description
UNIVERSAL RECESSED HOUSING TYPE 5-3/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION MR16 12 V 50 W LAMP TYPE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) NON-METALLIC SHEATHED CABLE CONNECTOR AND GROUND WIRE, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC44 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 5-3/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION MR16 12 V 50 W LAMP TYPE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) NON-METALLIC SHEATHED CABLE CONNECTOR AND GROUND WIRE, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC44 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - TC44 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
TC44
Low Voltage Recessed Housing TC44
UNIVERSAL RECESSED HOUSING TYPE 5-3/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION MR16 12 V 50 W LAMP TYPE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) NON-METALLIC SHEATHED CABLE CONNECTOR AND GROUND WIRE, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC44 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 5-3/8 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • MR16 12 V 50 W LAMP TYPE
  • 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) NON-METALLIC SHEATHED CABLE CONNECTOR AND GROUND WIRE, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • SERIES TC44 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC44
Product Name Low Voltage Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details