Juno Lighting Group Incandescent Recessed Housing TC20

Description
UNIVERSAL RECESSED HOUSING TYPE 7-1/2 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/R20/PAR20/P AR30/PAR30L LAMP TYPE ALUMINUM HOUSING MATERIAL NON-INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-5/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC20 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 7-1/2 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/R20/PAR20/P AR30/PAR30L LAMP TYPE ALUMINUM HOUSING MATERIAL NON-INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-5/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC20 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC20
Incandescent Recessed Housing TC20
UNIVERSAL RECESSED HOUSING TYPE 7-1/2 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/R20/PAR20/P AR30/PAR30L LAMP TYPE ALUMINUM HOUSING MATERIAL NON-INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-5/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC20 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 7-1/2 INCH
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • A19/BR30/R20/PAR20/PAR30/PAR30L LAMP TYPE
  • ALUMINUM HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 5-5/8 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • SERIES TC20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC20
Product Name Incandescent Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details