Juno Lighting Group Incandescent Recessed Housing TC2-S

Description
DELUXE RECESSED UNIVERSAL HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/A21/BR30/BR40/MR 16/R20/R30/PAR16/PAR 20/PAR30/PAR30L/PAR3 8 LAMP TYPE 150 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER TC MODEL
Datasheet
Description
DELUXE RECESSED UNIVERSAL HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/A21/BR30/BR40/MR 16/R20/R30/PAR16/PAR 20/PAR30/PAR30L/PAR3 8 LAMP TYPE 150 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC2-S - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC2-S
Incandescent Recessed Housing TC2-S
DELUXE RECESSED UNIVERSAL HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/A21/BR30/BR40/MR 16/R20/R30/PAR16/PAR 20/PAR30/PAR30L/PAR3 8 LAMP TYPE 150 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER TC MODEL
  • DELUXE RECESSED UNIVERSAL HOUSING TYPE
  • 7-1/2 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • A19/A21/BR30/BR40/MR16/R20/R30/PAR16/PAR20/PAR30/PAR30L/PAR38 LAMP TYPE
  • 150 W LAMP WATTAGE
  • WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • INCLUDES SMALLER FOOTPRINT BAR HANGER
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC2-S
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details