Juno Lighting Group Incandescent Recessed Housing TC1R

Description
MINIATURE RECESSED UNIVERSAL HOUSING TYPE 5-1/4 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION R14/R16/R20/PAR16/PA R20 LAMP TYPE 75 W LAMP WATTAGE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-3/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet
Description
MINIATURE RECESSED UNIVERSAL HOUSING TYPE 5-1/4 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION R14/R16/R20/PAR16/PA R20 LAMP TYPE 75 W LAMP WATTAGE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-3/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC1R - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC1R
Incandescent Recessed Housing TC1R
MINIATURE RECESSED UNIVERSAL HOUSING TYPE 5-1/4 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION R14/R16/R20/PAR16/PA R20 LAMP TYPE 75 W LAMP WATTAGE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-3/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
  • MINIATURE RECESSED UNIVERSAL HOUSING TYPE
  • 5-1/4 INCH
  • REMODEL INSTALLATION
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • R14/R16/R20/PAR16/PAR20 LAMP TYPE
  • 75 W LAMP WATTAGE
  • 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4-3/8 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • TC MODEL
Supplier's Site Datasheet
Lighting Fixture - 4810765 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
4810765
Lighting Fixture 4810765
INCANDESCENT HOUSING,TC1 REMODEL, NON-IC HOUSING, 4 INCH, RECESSED, DESIGNED FOR USE IN NON-INSULATE. FREE 2 YEAR RADWELL WARRANTY

INCANDESCENT HOUSING,TC1 REMODEL, NON-IC HOUSING, 4 INCH, RECESSED, DESIGNED FOR USE IN NON-INSULATE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Juno Lighting Group Radwell International
Product Category Lighting Fixtures Lighting Fixtures
Product Number TC1R 4810765
Product Name Incandescent Recessed Housing Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details