SHALLOW SQUARE RECESSED HOUSING TYPE
6-1/4 INCH
NEW CONSTRUCTION INSTALLATION
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR16 LAMP TYPE
60 W LAMP WATTAGE
BLACK PAINTED 22 GAUGE STEEL HOUSING MATERIAL
3 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (3) ROMEX CONNECTOR AND GUIDE WIRE, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
3-1/4 INCH CEILING OPENING SIZE
INPUT VOLTAGE RATING 120 V
INCLUDES TRIM
TC19-194B MODEL
Juno Lighting Group
Done
Datasheet
Description
SHALLOW SQUARE RECESSED HOUSING TYPE
6-1/4 INCH
NEW CONSTRUCTION INSTALLATION
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR16 LAMP TYPE
60 W LAMP WATTAGE
BLACK PAINTED 22 GAUGE STEEL HOUSING MATERIAL
3 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (3) ROMEX CONNECTOR AND GUIDE WIRE, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
3-1/4 INCH CEILING OPENING SIZE
INPUT VOLTAGE RATING 120 V
INCLUDES TRIM
TC19-194B MODEL
SHALLOW SQUARE RECESSED HOUSING TYPE
6-1/4 INCH
NEW CONSTRUCTION INSTALLATION
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR16 LAMP TYPE
60 W LAMP WATTAGE
BLACK PAINTED 22 GAUGE STEEL HOUSING MATERIAL
3 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (3) ROMEX CONNECTOR AND GUIDE WIRE, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
3-1/4 INCH CEILING OPENING SIZE
INPUT VOLTAGE RATING 120 V
INCLUDES TRIM
TC19-194B MODEL
SHALLOW SQUARE RECESSED HOUSING TYPE
6-1/4 INCH
NEW CONSTRUCTION INSTALLATION
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR16 LAMP TYPE
60 W LAMP WATTAGE
BLACK PAINTED 22 GAUGE STEEL HOUSING MATERIAL
3 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (3) ROMEX CONNECTOR AND GUIDE WIRE, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE