Juno Lighting Group Low Voltage Recessed Housing TC13SQ

Description
DOWNLIGHT RECESSED HOUSING TYPE 5 7/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR16 75 W/PAR20 50 W LAMP TYPE BLACK PAINTED STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL NON INSULATED CEILING TYPE 3 1/4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4 1/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND TC13SQ MODEL
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE 5 7/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR16 75 W/PAR20 50 W LAMP TYPE BLACK PAINTED STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL NON INSULATED CEILING TYPE 3 1/4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4 1/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND TC13SQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - TC13SQ - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
TC13SQ
Low Voltage Recessed Housing TC13SQ
DOWNLIGHT RECESSED HOUSING TYPE 5 7/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR16 75 W/PAR20 50 W LAMP TYPE BLACK PAINTED STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL NON INSULATED CEILING TYPE 3 1/4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4 1/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND TC13SQ MODEL
  • DOWNLIGHT RECESSED HOUSING TYPE
  • 5 7/16 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR16 75 W/PAR20 50 W LAMP TYPE
  • BLACK PAINTED STEEL PLASTER FRAME/HOUSING HOUSING MATERIAL
  • NON INSULATED CEILING TYPE
  • 3 1/4 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4 1/8 INCH CEILING OPENING SIZE
  • AIR TIGHT
  • AIR-LOC[R] BRAND
  • TC13SQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC13SQ
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details