Juno Lighting Group Incandescent Recessed Housing TC1

Description
UNIVERSAL RECESSED HOUSING TYPE 5-3/8 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION R14/R16/R20/PAR16/PA R20 LAMP TYPE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC1 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 5-3/8 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION R14/R16/R20/PAR16/PA R20 LAMP TYPE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC1 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC1
Incandescent Recessed Housing TC1
UNIVERSAL RECESSED HOUSING TYPE 5-3/8 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION R14/R16/R20/PAR16/PA R20 LAMP TYPE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC1 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 5-3/8 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • R14/R16/R20/PAR16/PAR20 LAMP TYPE
  • 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • SERIES TC1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC1
Product Name Incandescent Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details