Juno Lighting Group Incandescent Recessed Housing TC1-S

Description
MINIATURE RECESSED UNIVERSAL HOUSING TYPE 5-3/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION R14/R16/R20/PAR16/PA R20 LAMP TYPE 75 W LAMP WATTAGE 22 GAUGE GALVANIZED STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER TC MODEL
Datasheet
Description
MINIATURE RECESSED UNIVERSAL HOUSING TYPE 5-3/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION R14/R16/R20/PAR16/PA R20 LAMP TYPE 75 W LAMP WATTAGE 22 GAUGE GALVANIZED STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC1-S - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC1-S
Incandescent Recessed Housing TC1-S
MINIATURE RECESSED UNIVERSAL HOUSING TYPE 5-3/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION R14/R16/R20/PAR16/PA R20 LAMP TYPE 75 W LAMP WATTAGE 22 GAUGE GALVANIZED STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER TC MODEL
  • MINIATURE RECESSED UNIVERSAL HOUSING TYPE
  • 5-3/8 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • R14/R16/R20/PAR16/PAR20 LAMP TYPE
  • 75 W LAMP WATTAGE
  • 22 GAUGE GALVANIZED STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • INCLUDES SMALLER FOOTPRINT BAR HANGER
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC1-S
Product Name Incandescent Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details