T8E632UN24SUS -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Juno Lighting GroupIndustrial Fluorescent Fixture With ReflectorT8E632UN24SUS
Description
48 INCH
20 1/8 INCH
3 7/8 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
6 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM WITH UPLIGHT REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
TE MODEL
Juno Lighting Group
Done
Datasheet
Description
48 INCH
20 1/8 INCH
3 7/8 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
6 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM WITH UPLIGHT REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
TE MODEL
48 INCH
20 1/8 INCH
3 7/8 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
6 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM WITH UPLIGHT REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
TE MODEL
48 INCH
20 1/8 INCH
3 7/8 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
6 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM WITH UPLIGHT REFLECTOR TYPE