Juno Lighting Group Industrial Fluorescent Fixture With Reflector T8E6322N24W6CT

Description
48 INCH 20 1/8 INCH 3 7/8 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 6 LAMP(S) T8 LAMP TYPE 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST, 6 FT CORD AND TWIST LOCK PLUG TE MODEL
Datasheet
Description
48 INCH 20 1/8 INCH 3 7/8 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 6 LAMP(S) T8 LAMP TYPE 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST, 6 FT CORD AND TWIST LOCK PLUG TE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Fluorescent Fixture With Reflector - T8E6322N24W6CT - Juno Lighting Group
Des Plaines, IL, USA
Industrial Fluorescent Fixture With Reflector
T8E6322N24W6CT
Industrial Fluorescent Fixture With Reflector T8E6322N24W6CT
48 INCH 20 1/8 INCH 3 7/8 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 6 LAMP(S) T8 LAMP TYPE 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST, 6 FT CORD AND TWIST LOCK PLUG TE MODEL
  • 48 INCH
  • 20 1/8 INCH
  • 3 7/8 INCH
  • ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
  • 6 LAMP(S)
  • T8 LAMP TYPE
  • 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE
  • 277 V LAMP/BALLAST VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • APPROVAL UL 1598, CSA C22.2
  • HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
  • WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST, 6 FT CORD AND TWIST LOCK PLUG
  • TE MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number T8E6322N24W6CT
Product Name Industrial Fluorescent Fixture With Reflector
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details