Juno Lighting Group Industrial Fluorescent Fixture with Reflector T8E4323N2WL4

Description
48 INCH 13-3/4 INCH 3-3/4 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 4 LAMP(S) T8 LAMP TYPE 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[TM], TE-SERIES[TM] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL INCLUDES TWO LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100 T8E MODEL
Datasheet
Description
48 INCH 13-3/4 INCH 3-3/4 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 4 LAMP(S) T8 LAMP TYPE 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[TM], TE-SERIES[TM] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL INCLUDES TWO LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100 T8E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Fluorescent Fixture with Reflector - T8E4323N2WL4 - Juno Lighting Group
Des Plaines, IL, USA
Industrial Fluorescent Fixture with Reflector
T8E4323N2WL4
Industrial Fluorescent Fixture with Reflector T8E4323N2WL4
48 INCH 13-3/4 INCH 3-3/4 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 4 LAMP(S) T8 LAMP TYPE 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[TM], TE-SERIES[TM] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL INCLUDES TWO LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100 T8E MODEL
  • 48 INCH
  • 13-3/4 INCH
  • 3-3/4 INCH
  • ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
  • 4 LAMP(S)
  • T8 LAMP TYPE
  • 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE
  • 347 V LAMP/BALLAST VOLTAGE
  • ACCULITE[TM], TE-SERIES[TM] BRAND
  • APPROVAL UL 1598, CSA C22.2
  • HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
  • INCLUDES TWO LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100
  • T8E MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number T8E4323N2WL4
Product Name Industrial Fluorescent Fixture with Reflector
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details