T8E4323N2S -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Juno Lighting GroupIndustrial Fluorescent Fixture With ReflectorT8E4323N2S
Description
48 INCH
13 3/4 INCH
3 3/4 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
347 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH TWO LAMP PER BALLAST
TE MODEL
Juno Lighting Group
Done
Datasheet
Description
48 INCH
13 3/4 INCH
3 3/4 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
347 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH TWO LAMP PER BALLAST
TE MODEL
Industrial Fluorescent Fixture With Reflector
T8E4323N2S
Industrial Fluorescent Fixture With Reflector
T8E4323N2S
48 INCH
13 3/4 INCH
3 3/4 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
347 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH TWO LAMP PER BALLAST
TE MODEL
48 INCH
13 3/4 INCH
3 3/4 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE