T5K4542P4SML4 -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Juno Lighting GroupIndustrial Fluorescent Fixture With ReflectorT5K4542P4SML4
Description
48 INCH
12 1/2 INCH
3 1/2 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T5HO LAMP TYPE
95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE
277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, MOTION SENSOR
TK MODEL
Juno Lighting Group
Done
Datasheet
Description
48 INCH
12 1/2 INCH
3 1/2 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T5HO LAMP TYPE
95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE
277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, MOTION SENSOR
TK MODEL
48 INCH
12 1/2 INCH
3 1/2 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T5HO LAMP TYPE
95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE
277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, MOTION SENSOR
TK MODEL
48 INCH
12 1/2 INCH
3 1/2 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T5HO LAMP TYPE
95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE
277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, MOTION SENSOR