T5E654UP24SL46C -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Juno Lighting GroupIndustrial Fluorescent Fixture With ReflectorT5E654UP24SL46C
Description
48 INCH
20 1/8 INCH
3 7/8 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, 6 FT BLACK CORD
TE MODEL
Juno Lighting Group
Done
Datasheet
Description
48 INCH
20 1/8 INCH
3 7/8 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, 6 FT BLACK CORD
TE MODEL
48 INCH
20 1/8 INCH
3 7/8 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, 6 FT BLACK CORD
TE MODEL
48 INCH
20 1/8 INCH
3 7/8 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, 6 FT BLACK CORD