Juno Lighting Group Industrial Fluorescent Fixture With Reflector T5E4543P2W

Description
48 INCH 13 3/4 INCH 3 3/4 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 4 LAMP(S) T5HO LAMP TYPE 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH TWO LAMP PER BALLAST TE MODEL
Datasheet
Description
48 INCH 13 3/4 INCH 3 3/4 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 4 LAMP(S) T5HO LAMP TYPE 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH TWO LAMP PER BALLAST TE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Fluorescent Fixture With Reflector - T5E4543P2W - Juno Lighting Group
Des Plaines, IL, USA
Industrial Fluorescent Fixture With Reflector
T5E4543P2W
Industrial Fluorescent Fixture With Reflector T5E4543P2W
48 INCH 13 3/4 INCH 3 3/4 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 4 LAMP(S) T5HO LAMP TYPE 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH TWO LAMP PER BALLAST TE MODEL
  • 48 INCH
  • 13 3/4 INCH
  • 3 3/4 INCH
  • PROGRAMMED START ELECTRONIC BALLAST TYPE
  • 4 LAMP(S)
  • T5HO LAMP TYPE
  • 92 PERCENT WHITE ALUMINUM REFLECTOR TYPE
  • 347 V LAMP/BALLAST VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • APPROVAL UL 1598, CSA C22.2
  • HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
  • WITH TWO LAMP PER BALLAST
  • TE MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number T5E4543P2W
Product Name Industrial Fluorescent Fixture With Reflector
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details