Schneider Electric Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric T02DN23G7

Description
CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:45A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Power AC1:-RoHS Compliant: NA
Datasheet
Description
CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:45A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Power AC1:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric - 38Y9605 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric
38Y9605
Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric 38Y9605
CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:45A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Power AC1:-RoHS Compliant: NA

CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:45A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-NO, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Power AC1:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 38Y9605
Product Name Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490724309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 41-IHV200HDANA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
C805 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX11TBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details