Schneider Electric Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric T02DN13G7

Description
CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:45A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Power AC1:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:45A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Power AC1:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric - 84X9273 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric
84X9273
Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric 84X9273
CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:45A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Power AC1:-RoHS Compliant: Yes

CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:45A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-NO, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Power AC1:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84X9273
Product Name Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 844-FCC-360-AY4-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GV352RPXV-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1482304318 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 1221039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details