Schneider Electric Contactor, 3Pst-No/nc, 240Vac, Din Rail; Load Current Inductive Schneider Electric T02CN13U7

Description
CONTACTOR, 3PST-NO/NC, 240VAC, DIN RAIL; Load Current Inductive:27A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Power AC1:-RoHS Compliant: NA
Datasheet
Description
CONTACTOR, 3PST-NO/NC, 240VAC, DIN RAIL; Load Current Inductive:27A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Power AC1:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No/nc, 240Vac, Din Rail; Load Current Inductive Schneider Electric - 38Y9599 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No/nc, 240Vac, Din Rail; Load Current Inductive Schneider Electric
38Y9599
Contactor, 3Pst-No/nc, 240Vac, Din Rail; Load Current Inductive Schneider Electric 38Y9599
CONTACTOR, 3PST-NO/NC, 240VAC, DIN RAIL; Load Current Inductive:27A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Power AC1:-RoHS Compliant: NA

CONTACTOR, 3PST-NO/NC, 240VAC, DIN RAIL; Load Current Inductive:27A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-NO, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:10hp; Switching Power AC1:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 38Y9599
Product Name Contactor, 3Pst-No/nc, 240Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490484309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 844-9-1618415-7-ND - DigiKey
Specs
Type Electrical Contactor
View Details
C155, C156, C157 - Multi-pole universally configurable AC and DC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 to 300 amps
VDC 450 volts
View Details
Contactors - 3596-GX12CC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details