Schneider Electric Contactor, 3Pst-No/nc, 208Vac, Din Rail; Load Current Inductive Schneider Electric T02BN13LE7

Description
CONTACTOR, 3PST-NO/NC, 208VAC, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:5hp; Coil Voltage VDC Nom:-RoHS Compliant: NA
Datasheet
Description
CONTACTOR, 3PST-NO/NC, 208VAC, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:5hp; Coil Voltage VDC Nom:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No/nc, 208Vac, Din Rail; Load Current Inductive Schneider Electric - 38Y9590 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No/nc, 208Vac, Din Rail; Load Current Inductive Schneider Electric
38Y9590
Contactor, 3Pst-No/nc, 208Vac, Din Rail; Load Current Inductive Schneider Electric 38Y9590
CONTACTOR, 3PST-NO/NC, 208VAC, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:5hp; Coil Voltage VDC Nom:-RoHS Compliant: NA

CONTACTOR, 3PST-NO/NC, 208VAC, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-NO, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:5hp; Coil Voltage VDC Nom:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 38Y9590
Product Name Contactor, 3Pst-No/nc, 208Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223201201540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Definite Purpose Contactors - 2-1393132-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VDC 12 volts
View Details
AFS19, AFS17, AFS819, AFS799 - Single and double pole NO contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 100 to 250 amps
View Details
Contactors - 3596-GX11TAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details