Schneider Electric Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric T02AN13G7

Description
CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:2hp; Switching Current AC1:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:2hp; Switching Current AC1:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric - 38Y9583 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric
38Y9583
Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric 38Y9583
CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:2hp; Switching Current AC1:-RoHS Compliant: Yes

CONTACTOR, 3PST-NO/NC, 120VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-NO, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:2hp; Switching Current AC1:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 38Y9583
Product Name Contactor, 3Pst-No/nc, 120Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21TBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details