The Contactor 3PST-NO/NC, 24VDC, DIN Rail from Schneider Electric is designed for non-reversing applications with a load current rating of 9A. It features a control circuit voltage of 24V DC and is suitable for three-phase systems. The device has a maximum operational voltage of 600V AC and includes one normally open (NO) and one normally closed (NC) auxiliary contact. It is UL Listed, CE, and CSA certified, ensuring compliance with various safety standards. The product is packaged as a single unit and weighs approximately 1.28 lbs (0.58 kg). It is also RoHS compliant and free from toxic heavy metals, making it an environmentally friendly choice.
CONTACTOR, 3PST-NO/NC, 24VDC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:600V; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | 38Y9582 |
| Product Name | Contactor, 3Pst-No/nc, 24Vdc, Din Rail; Load Current Inductive Schneider Electric |
| Type | Electrical Contactor |