Schneider Electric Potentiometers SZ1RV1202

Description
Schneider Electric SZ1RV1202
Request a Quote
Description
Schneider Electric SZ1RV1202
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 9224977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
9224977
Potentiometers 9224977
Schneider Electric SZ1RV1202

Schneider Electric SZ1RV1202

Supplier's Site
Rotary Potentiometer, 2.2K, Panel; Track Resistance Schneider Electric - 50AJ8863 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 2.2K, Panel; Track Resistance Schneider Electric
50AJ8863
Rotary Potentiometer, 2.2K, Panel; Track Resistance Schneider Electric 50AJ8863
ROTARY POTENTIOMETER, 2.2K, PANEL; Track Resistance:2.2kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:Altivar Machine ATV320 Series; Potentiometer Mounting:Panel; Shaft Diameter:-; No.RoHS Compliant: Yes

ROTARY POTENTIOMETER, 2.2K, PANEL; Track Resistance:2.2kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:Altivar Machine ATV320 Series; Potentiometer Mounting:Panel; Shaft Diameter:-; No.RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 9224977 50AJ8863
Product Name Potentiometers Rotary Potentiometer, 2.2K, Panel; Track Resistance Schneider Electric
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers