Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:100V; Output Voltage Max:208V; Output Current Min:-; Output Current Max:18A; Power Rating:4kVA; Supply Voltage Min:155V; Supply Voltage Max:276V; Plug Type:-RoHS Compliant: Yes
POWER SUPPLY, APC SYMMETRA, LX 4 KVA, POWER MODULE, 200/208 VAC. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 42J8722 | 57663934 |
| Product Name | Power Supply Output Type Apc | UPS |
| DC Output Voltage | 100.0 to 208.0 volts |