UPS, 208V, 4KVA/2.8KW; Power Supply Approvals:ITE; No. of Outlets:14Outlets; Capacity (VA / W):4kVA / 2.8kW; Input Voltage AC Max:276V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:730mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 67H1663 |
| Product Name | Ups, 208V, 4Kva/2.8Kw; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |