APC by Schneider Electric Battery Module, Ups, 120V; For Use With Apc SYBT5

Description
BATTERY MODULE, UPS, 120V; For Use With:LX Series; Accessory Type:Battery Module; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATTERY MODULE, UPS, 120V; For Use With:LX Series; Accessory Type:Battery Module; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Module, Ups, 120V; For Use With Apc - 42J8694 - Newark, An Avnet Company
Chicago, IL, United States
Battery Module, Ups, 120V; For Use With Apc
42J8694
Battery Module, Ups, 120V; For Use With Apc 42J8694
BATTERY MODULE, UPS, 120V; For Use With:LX Series; Accessory Type:Battery Module; Product Range:- RoHS Compliant: Yes

BATTERY MODULE, UPS, 120V; For Use With:LX Series; Accessory Type:Battery Module; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Industrial Battery - 57663652 - Radwell International
Willingboro, NJ, United States
Industrial Battery
57663652
Industrial Battery 57663652
BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA. FREE 2 YEAR RADWELL WARRANTY

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 42J8694 57663652
Product Name Battery Module, Ups, 120V; For Use With Apc Industrial Battery
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details