APC by Schneider Electric Ups, 208V, 4.2Kw; Power Supply Approvals Apc SURTD6000RMXLP3U

Description
UPS, 208V, 4.2KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:4.4min; Product Range:-; Length:660mm; Width:432mm RoHS Compliant: Yes
Datasheet
Description
UPS, 208V, 4.2KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:4.4min; Product Range:-; Length:660mm; Width:432mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 4.2Kw; Power Supply Approvals Apc - 83P3586 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 4.2Kw; Power Supply Approvals Apc
83P3586
Ups, 208V, 4.2Kw; Power Supply Approvals Apc 83P3586
UPS, 208V, 4.2KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:4.4min; Product Range:-; Length:660mm; Width:432mm RoHS Compliant: Yes

UPS, 208V, 4.2KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:208V; Output Voltage:208V; Backup Time - Full Load:4.4min; Product Range:-; Length:660mm; Width:432mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83P3586
Product Name Ups, 208V, 4.2Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details