APC by Schneider Electric UPS SURTA3000XL

Description
SURTA3000XL - APC SMART-UPS RT 3000VA, 120V, 6X NEMA 5-15R & 2X NEMA 5-20R OUTLETS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SURTA3000XL - APC SMART-UPS RT 3000VA, 120V, 6X NEMA 5-15R & 2X NEMA 5-20R OUTLETS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPS - 57641693 - Radwell International
Willingboro, NJ, United States
SURTA3000XL - APC SMART-UPS RT 3000VA, 120V, 6X NEMA 5-15R & 2X NEMA 5-20R OUTLETS. FREE 2 YEAR RADWELL WARRANTY

SURTA3000XL - APC SMART-UPS RT 3000VA, 120V, 6X NEMA 5-15R & 2X NEMA 5-20R OUTLETS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ups, 120V, 2.1Kw; Power Supply Approvals Apc - 37K6978 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 2.1Kw; Power Supply Approvals Apc
37K6978
Ups, 120V, 2.1Kw; Power Supply Approvals Apc 37K6978
UPS, 120V, 2.1KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):3kVA / 2.1kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:14.1min; Product Range:-; Length:660mm; Width:130mm RoHS Compliant: Yes

UPS, 120V, 2.1KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):3kVA / 2.1kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:14.1min; Product Range:-; Length:660mm; Width:130mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 57641693 37K6978
Product Name UPS Ups, 120V, 2.1Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 5699959-71 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details