APC by Schneider Electric Ups, 120V, 3Kva/2.85Kw; Power Supply Approvals Apc SUM3000RMXL2U

Description
UPS, 120V, 3KVA/2.85KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):3kVA / 2.85kW; Input Voltage AC Max:154V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:678mm RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 3KVA/2.85KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):3kVA / 2.85kW; Input Voltage AC Max:154V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:678mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 3Kva/2.85Kw; Power Supply Approvals Apc - 52K9231 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 3Kva/2.85Kw; Power Supply Approvals Apc
52K9231
Ups, 120V, 3Kva/2.85Kw; Power Supply Approvals Apc 52K9231
UPS, 120V, 3KVA/2.85KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):3kVA / 2.85kW; Input Voltage AC Max:154V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:678mm RoHS Compliant: Yes

UPS, 120V, 3KVA/2.85KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):3kVA / 2.85kW; Input Voltage AC Max:154V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:678mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52K9231
Product Name Ups, 120V, 3Kva/2.85Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details