APC by Schneider Electric Ups, 120V, 1440Va; Power Supply Approvals Apc SUM1500RMXL2U

Description
UPS, 120V, 1440VA; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.425kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:26.7" RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 1440VA; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.425kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:26.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 1440Va; Power Supply Approvals Apc - 52K9230 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 1440Va; Power Supply Approvals Apc
52K9230
Ups, 120V, 1440Va; Power Supply Approvals Apc 52K9230
UPS, 120V, 1440VA; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.425kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:26.7" RoHS Compliant: Yes

UPS, 120V, 1440VA; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.425kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:26.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52K9230
Product Name Ups, 120V, 1440Va; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 21665746 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details