APC by Schneider Electric Ups, 120V, 480W; Power Supply Approvals Apc SUA750RM1U

Description
UPS, 120V, 480W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):750VA / 480W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 480W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):750VA / 480W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 480W; Power Supply Approvals Apc - 67H1556 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 480W; Power Supply Approvals Apc
67H1556
Ups, 120V, 480W; Power Supply Approvals Apc 67H1556
UPS, 120V, 480W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):750VA / 480W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes

UPS, 120V, 480W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):750VA / 480W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67H1556
Product Name Ups, 120V, 480W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details