APC by Schneider Electric High Temperature Batt, Ups; Power Supply Approvals Apc SUA500PDR-H

Description
HIGH TEMPERATURE BATT, UPS; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):500VA / 320W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:481mm; Width:297mm RoHS Compliant: Yes
Datasheet
Description
HIGH TEMPERATURE BATT, UPS; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):500VA / 320W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:481mm; Width:297mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Batt, Ups; Power Supply Approvals Apc - 94W9604 - Newark, An Avnet Company
Chicago, IL, United States
High Temperature Batt, Ups; Power Supply Approvals Apc
94W9604
High Temperature Batt, Ups; Power Supply Approvals Apc 94W9604
HIGH TEMPERATURE BATT, UPS; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):500VA / 320W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:481mm; Width:297mm RoHS Compliant: Yes

HIGH TEMPERATURE BATT, UPS; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):500VA / 320W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:481mm; Width:297mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94W9604
Product Name High Temperature Batt, Ups; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details