APC by Schneider Electric Lead Acid Battery Pack, 48V; Battery Voltage Apc SUA48XLBP

Description
LEAD ACID BATTERY PACK, 48V; Battery Voltage:48V; Battery Technology:Lead Acid; Battery Capacity:1.632Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:444mm; External Width:221mm RoHS Compliant: Yes
Description
LEAD ACID BATTERY PACK, 48V; Battery Voltage:48V; Battery Technology:Lead Acid; Battery Capacity:1.632Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:444mm; External Width:221mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery Pack, 48V; Battery Voltage Apc - 41M0424 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery Pack, 48V; Battery Voltage Apc
41M0424
Lead Acid Battery Pack, 48V; Battery Voltage Apc 41M0424
LEAD ACID BATTERY PACK, 48V; Battery Voltage:48V; Battery Technology:Lead Acid; Battery Capacity:1.632Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:444mm; External Width:221mm RoHS Compliant: Yes

LEAD ACID BATTERY PACK, 48V; Battery Voltage:48V; Battery Technology:Lead Acid; Battery Capacity:1.632Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:444mm; External Width:221mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 41M0424
Product Name Lead Acid Battery Pack, 48V; Battery Voltage Apc
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details