APC by Schneider Electric Ups, 120V, 980W; Power Supply Approvals Apc SUA1500US

Description
UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 980W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:439mm; Width:170mm RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 980W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:439mm; Width:170mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 980W; Power Supply Approvals Apc - 85H3741 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 980W; Power Supply Approvals Apc
85H3741
Ups, 120V, 980W; Power Supply Approvals Apc 85H3741
UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 980W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:439mm; Width:170mm RoHS Compliant: NA

UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 980W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:439mm; Width:170mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 85H3741
Product Name Ups, 120V, 980W; Power Supply Approvals Apc
Volt-Amp Rating 1.44 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
RUGGED UPS ISR3001B3-LFP -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details