APC by Schneider Electric Ups, 120V, 640W; Power Supply Approvals Apc SUA1000RM1U

Description
UPS, 120V, 640W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 640W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 640W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 640W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 640W; Power Supply Approvals Apc - 67H1551 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 640W; Power Supply Approvals Apc
67H1551
Ups, 120V, 640W; Power Supply Approvals Apc 67H1551
UPS, 120V, 640W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 640W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes

UPS, 120V, 640W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 640W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:5min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67H1551
Product Name Ups, 120V, 640W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR60-45B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2400 watts
View Details