APC by Schneider Electric Ups, 120V, 450W; Power Supply Approvals Apc SU700X93

Description
UPS, 120V, 450W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):700VA / 450W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:-; Length:358mm; Width:137mm RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 450W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):700VA / 450W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:-; Length:358mm; Width:137mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 450W; Power Supply Approvals Apc - 67H1655 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 450W; Power Supply Approvals Apc
67H1655
Ups, 120V, 450W; Power Supply Approvals Apc 67H1655
UPS, 120V, 450W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):700VA / 450W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:-; Length:358mm; Width:137mm RoHS Compliant: Yes

UPS, 120V, 450W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):700VA / 450W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:-; Length:358mm; Width:137mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67H1655
Product Name Ups, 120V, 450W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10360-40-3u-27635 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details