UPS, 120V, 450W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):700VA / 450W; Input Voltage AC Max:242V; Output Voltage:230VAC; Backup Time - Full Load:13min; Product Range:-; Length:439mm; Width:170mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 67H1654 |
| Product Name | Ups, 120V, 450W; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |