APC by Schneider Electric Ups, 120V, 1400W; Power Supply Approvals Apc SU2000R3X155

Description
UPS, 120V, 1400W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2kVA / 1.4kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:10min; Product Range:-; Length:673mm; Width:432mm RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 1400W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2kVA / 1.4kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:10min; Product Range:-; Length:673mm; Width:432mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 1400W; Power Supply Approvals Apc - 67H1599 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 1400W; Power Supply Approvals Apc
67H1599
Ups, 120V, 1400W; Power Supply Approvals Apc 67H1599
UPS, 120V, 1400W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2kVA / 1.4kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:10min; Product Range:-; Length:673mm; Width:432mm RoHS Compliant: Yes

UPS, 120V, 1400W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):2kVA / 1.4kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:10min; Product Range:-; Length:673mm; Width:432mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67H1599
Product Name Ups, 120V, 1400W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6971-ea-bt-20920-40-triple-4u-32190 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 40 amps
View Details
Rack Mounting - Linear Power Supplies ±12v and ±15v, Single and Dual Tracking Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details