Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088912-SSRPP8S10A1
Operating Supply Voltage: 280 V
Load Current: 10 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088912-SSRPP8S10A1 |
| Product Name | OEM Parts - OEM Parts ( S ) - SSRPP8S10A1 |