Schneider Electric Solid State Relays - SSRPCDS75A2 SSRPCDS75A2

Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001107-SSRPCDS75A2 Operating Supply Voltage: 530 V Load Current: 75 A Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001107-SSRPCDS75A2 Operating Supply Voltage: 530 V Load Current: 75 A Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - SSRPCDS75A2 - 1001107-SSRPCDS75A2 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - SSRPCDS75A2
1001107-SSRPCDS75A2
Solid State Relays - SSRPCDS75A2 1001107-SSRPCDS75A2
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001107-SSRPCDS75A2 Operating Supply Voltage: 530 V Load Current: 75 A Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant Throw Configuration: SPST

Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001107-SSRPCDS75A2
Operating Supply Voltage: 530 V
Load Current: 75 A
Categories: Solid State Relays
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Throw Configuration: SPST

Buy Now
Ssr, Panel Mount, 530Vac, 75A, Screw; Contact Configuration Schneider Electric - 41R1441 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 530Vac, 75A, Screw; Contact Configuration Schneider Electric
41R1441
Ssr, Panel Mount, 530Vac, 75A, Screw; Contact Configuration Schneider Electric 41R1441
SSR, PANEL MOUNT, 530VAC, 75A, SCREW; Contact Configuration:SPST-N O; Load Current:75A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 530VAC, 75A, SCREW; Contact Configuration:SPST-NO; Load Current:75A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 1001107-SSRPCDS75A2 41R1441
Product Name Solid State Relays - SSRPCDS75A2 Ssr, Panel Mount, 530Vac, 75A, Screw; Contact Configuration Schneider Electric
Mounting PCBoard Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details