Solid state relay for panel mounting, with a 50 A rated output current and 24 to 280 V AC output voltage range, controlled by 3 to 32 V DC input. Features zero voltage switching with SCR output, 1 NO contact, green LED for input status, and screw terminal connections. Maximum tightening torque is 2.2 N.m for output and 1.1 N.m for input. Mounting requires a 4.9 mm diameter hole. Operating ambient temperature ranges from -40 to 80 °C, with storage temperature up to 125 °C. Certified to UL E258297, CSA LR 40487, IEC 60950-1, and IEC 62314, with CE marking and IP20 protection. Thermal resistance is 0.63 °C/W, leakage current is 1 mA maximum off-state, and surge current is 625 A for 16.6 ms.
SSR, PANEL MOUNT, 280VAC, 50A, SCREW; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 41R1440 |
| Product Name | Ssr, Panel Mount, 280Vac, 50A, Screw; Contact Configuration Schneider Electric |
| Application Type | Latching |