Solid state relay for DIN rail mounting with a rated current of 20 A, output voltage range of 24 to 280 V AC, and input control voltage of 4 to 32 V DC. Features a single normally open solid state output with zero voltage switching and SCR technology. Screw terminals accept 0.2 to 5.3 mm² (AWG 24 to AWG 10) conductors for both input and output. Equipped with a green LED for input status indication. Dimensions support mounting on a 35 mm DIN rail. Operates over an ambient temperature range of -40 to 80 °C and complies with UL E258297, CSA LR 40487, IEC 60950-1, and IEC 62314 standards. Rated IP20 for protection against solid objects. Maximum surge current is 250 A for 16.6 ms, with a voltage drop of 1.6 V in the on-state and leakage current of no more than 10 mA off-state.
Solid State Relays - Industrial Mount SOLID STATE RELAY DIN MNT 280VAC 20A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | SSRDCDS20A1 |
| Product Name | Solid State Relays - Industrial Mount |