Schneider Electric Solid State Relays - Industrial Mount SSR630DIN-DC22

Description
Solid State Relays - Industrial Mount SSR 30A IN:4-32 VDC OUT:48-660 VAC
Datasheet
Description
Solid State Relays - Industrial Mount SSR 30A IN:4-32 VDC OUT:48-660 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSR630DIN-DC22
Solid State Relays - Industrial Mount SSR630DIN-DC22
Solid State Relays - Industrial Mount SSR 30A IN:4-32 VDC OUT:48-660 VAC

Solid State Relays - Industrial Mount SSR 30A IN:4-32 VDC OUT:48-660 VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSR630DIN-DC22
Solid State Relays - Industrial Mount SSR630DIN-DC22
Solid State Relays - Industrial Mount SSR 30A IN:4-32 VDC OUT:48-660 VAC

Solid State Relays - Industrial Mount SSR 30A IN:4-32 VDC OUT:48-660 VAC

Buy Now Datasheet
Ssr, Din Rail Mount, 600Vac, 32Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay - 08R4272 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail Mount, 600Vac, 32Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay
08R4272
Ssr, Din Rail Mount, 600Vac, 32Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay 08R4272
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 30A; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 30A; Contact Configuration:SPST-NO; Load Current:30A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number SSR630DIN-DC22 08R4272
Product Name Solid State Relays - Industrial Mount Ssr, Din Rail Mount, 600Vac, 32Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details