Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959530-SSR230DIN-DC2
Termination: Screw
Current Rating: 30 A
Length: 22.4 mm
Operating Supply Voltage: 280 V
Height: 97.7 mm
Load Current: 30 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 80 mm
Mount: DIN Rail, Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SPST
Max Output Voltage: 280 V
Max Input Current: 12 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959530-SSR230DIN-DC22 |
| Product Name | OEM Parts - OEM Parts ( S ) - SSR230DIN-DC22 |