Schneider Electric Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric SSP3A250F7RT

Description
SSR, PANEL MOUNT, 530VAC, 50A, SCREW; Contact Configuration:3PST-N O; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SSR, PANEL MOUNT, 530VAC, 50A, SCREW; Contact Configuration:3PST-N O; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric - 28Y7571 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric
28Y7571
Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric 28Y7571
SSR, PANEL MOUNT, 530VAC, 50A, SCREW; Contact Configuration:3PST-N O; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 530VAC, 50A, SCREW; Contact Configuration:3PST-NO; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSP3A250F7RT
Solid State Relays - Industrial Mount SSP3A250F7RT
Solid State Relays - Industrial Mount 50A 48-530VAC RAND 90-140VAC THRMPD

Solid State Relays - Industrial Mount 50A 48-530VAC RAND 90-140VAC THRMPD

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
SSP3A250F7RT
Relays - Solid State Relays SSP3A250F7RT
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 28Y7571 SSP3A250F7RT SSP3A250F7RT
Product Name Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric Solid State Relays - Industrial Mount Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - Industrial Mount - SUL965460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details