Schneider Electric Solid State Relay, Spst, 50A, 48-660Vac; Contact Configuration Schneider Electric SSP1A450BDS

Description
SOLID STATE RELAY, SPST, 50A, 48-660VAC; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, SPST, 50A, 48-660VAC; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, Spst, 50A, 48-660Vac; Contact Configuration Schneider Electric - 12AJ8178 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 50A, 48-660Vac; Contact Configuration Schneider Electric
12AJ8178
Solid State Relay, Spst, 50A, 48-660Vac; Contact Configuration Schneider Electric 12AJ8178
SOLID STATE RELAY, SPST, 50A, 48-660VAC; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 50A, 48-660VAC; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays SSP1A450BDS
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 12AJ8178 SSP1A450BDS
Product Name Solid State Relay, Spst, 50A, 48-660Vac; Contact Configuration Schneider Electric Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details