Schneider Electric Solid State Relays - Industrial Mount SSM1A112P7R

Description
Solid State Relays - Industrial Mount 12A 24-280VAC RANDOM 200-265VAC SSR 1
Datasheet
Description
Solid State Relays - Industrial Mount 12A 24-280VAC RANDOM 200-265VAC SSR 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSM1A112P7R
Solid State Relays - Industrial Mount SSM1A112P7R
Solid State Relays - Industrial Mount 12A 24-280VAC RANDOM 200-265VAC SSR 1

Solid State Relays - Industrial Mount 12A 24-280VAC RANDOM 200-265VAC SSR 1

Buy Now Datasheet
Solid State Relay, Spst-No, 200-265Vac; Contact Configuration Schneider Electric - 66AH7189 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 200-265Vac; Contact Configuration Schneider Electric
66AH7189
Solid State Relay, Spst-No, 200-265Vac; Contact Configuration Schneider Electric 66AH7189
SOLID STATE RELAY, SPST-NO, 200-265VAC; Contact Configuration:SPST-N O; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 200-265VAC; Contact Configuration:SPST-NO; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number SSM1A112P7R 66AH7189
Product Name Solid State Relays - Industrial Mount Solid State Relay, Spst-No, 200-265Vac; Contact Configuration Schneider Electric
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1462038-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
6 suppliers
Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170247048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - CC2629-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers