Schneider Electric Solid State Relay, Spst-No, 3A, 4-28Vdc; Contact Configuration Schneider Electric SSLM1A13BD

Description
SOLID STATE RELAY, SPST-NO, 3A, 4-28VDC; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:12VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, SPST-NO, 3A, 4-28VDC; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:12VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, Spst-No, 3A, 4-28Vdc; Contact Configuration Schneider Electric - 13AC1581 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 3A, 4-28Vdc; Contact Configuration Schneider Electric
13AC1581
Solid State Relay, Spst-No, 3A, 4-28Vdc; Contact Configuration Schneider Electric 13AC1581
SOLID STATE RELAY, SPST-NO, 3A, 4-28VDC; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:12VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 3A, 4-28VDC; Contact Configuration:SPST-NO; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSLM1A13BD
Solid State Relays - Industrial Mount SSLM1A13BD
Solid State Relays - Industrial Mount SSR OUTPUT MOD, DC CONTR AC LOAD 3A

Solid State Relays - Industrial Mount SSR OUTPUT MOD, DC CONTR AC LOAD 3A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 13AC1581 SSLM1A13BD
Product Name Solid State Relay, Spst-No, 3A, 4-28Vdc; Contact Configuration Schneider Electric Solid State Relays - Industrial Mount
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.11 - Modular Solid State Relay 15A - 771190248250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, ukca, CLUS
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers